TE Connectivity Electronic Connector 2041064-1

Description
USB CONNECTOR,PCB MNT,RECEPT,5 CONTACTS,PIN,PC TAIL TERMINAL,LOCKING Product overview: 2041064-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2041064-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB CONNECTOR,PCB MNT,RECEPT,5 CONTACTS,PIN,PC TAIL TERMINAL,LOCKING Product overview: 2041064-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2041064-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
312-2041064-1
Electronic Connector 312-2041064-1
USB CONNECTOR,PCB MNT,RECEPT,5 CONTACTS,PIN,PC TAIL TERMINAL,LOCKING Product overview: 2041064-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2041064-1 can be used for catalog matching and distributor lookup.

USB CONNECTOR,PCB MNT,RECEPT,5 CONTACTS,PIN,PC TAIL TERMINAL,LOCKING Product overview: 2041064-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2041064-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1131078-2041064-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1131078-2041064-1
Connectors, Interconnects - USB, DVI, HDMI Connectors 1131078-2041064-1
Win Source Part Number: 1131078-2041064-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Connector Type: USB - mini AB Termination: Solder Contact Finish: Gold Package: Bulk Number of Contacts: 5 Gender: Receptacle Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1 Mounting Feature: Vertical Insulation Color: Black Mounting Type: Through Hole Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2041064-1,-2041 064-1-SI Base Product Number: 2041064

Win Source Part Number: 1131078-2041064-1
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Connector Type: USB - mini AB
Termination: Solder
Contact Finish: Gold
Package: Bulk
Number of Contacts: 5
Gender: Receptacle
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1
Mounting Feature: Vertical
Insulation Color: Black
Mounting Type: Through Hole
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2041064-1,-2041064-1-SI
Base Product Number: 2041064

Buy Now
I/O Connectors - 2041064-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2041064-1
I/O Connectors 2041064-1
MINI USB CONN., REC,AB,VERTICAL,DIP, TRAY

MINI USB CONN., REC,AB,VERTICAL,DIP,TRAY

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2041064-1
I/O Connectors 2041064-1
I/O Connectors

I/O Connectors

Buy Now
Mini Usb Conn., Rec,ab,vertical,dip,tray Te Connectivity - 98X5856 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn., Rec,ab,vertical,dip,tray Te Connectivity
98X5856
Mini Usb Conn., Rec,ab,vertical,dip,tray Te Connectivity 98X5856
MINI USB CONN., REC,AB,VERTICAL,DIP, TRAY

MINI USB CONN., REC,AB,VERTICAL,DIP,TRAY

Supplier's Site
Mini Usb Conn., Rec,ab,vertical,dip,tray Amp - Te Connectivity - 76AC3917 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn., Rec,ab,vertical,dip,tray Amp - Te Connectivity
76AC3917
Mini Usb Conn., Rec,ab,vertical,dip,tray Amp - Te Connectivity 76AC3917
MINI USB CONN., REC,AB,VERTICAL,DIP, TRAY

MINI USB CONN., REC,AB,VERTICAL,DIP,TRAY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 312-2041064-1 1131078-2041064-1 2041064-1 98X5856
Product Name Electronic Connector Connectors, Interconnects - USB, DVI, HDMI Connectors I/O Connectors Mini Usb Conn., Rec,ab,vertical,dip,tray Te Connectivity
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10011649-202 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers