TE Connectivity Connector Backshells AAB2657-00

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 11.1 Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 07 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 11.1 Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 07 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - AAB2657-00 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
AAB2657-00
Connector Backshells AAB2657-00
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 11.1 Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other Entry Size Code : 07 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter (MM) : 11.1

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 11

Other


  • Entry Size Code : 07
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring
Buy Now Datasheet
Connector Backshell - AAB2657-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
AAB2657-00
Connector Backshell AAB2657-00
Other Screened, inc Magnaform and Multi

Other Screened, inc Magnaform and Multi

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number AAB2657-00 AAB2657-00
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details