TE Connectivity Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-0202F

Description
Win Source Part Number: 1377696-A9AAT-0202F Category: Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: A9AAT HTSUS: 8544.42.9090 ECCN: EAR99 Contact Termination: Solder Tab to Solder Tab Number of Positions: 2 Pitch: 0.100" (2.54mm) Length: 2.00" (50.80mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377696-A9AAT-0202F Category: Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: A9AAT HTSUS: 8544.42.9090 ECCN: EAR99 Contact Termination: Solder Tab to Solder Tab Number of Positions: 2 Pitch: 0.100" (2.54mm) Length: 2.00" (50.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) - 1377696-A9AAT-0202F - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
1377696-A9AAT-0202F
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) 1377696-A9AAT-0202F
Win Source Part Number: 1377696-A9AAT-0202F Category: Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: A9AAT HTSUS: 8544.42.9090 ECCN: EAR99 Contact Termination: Solder Tab to Solder Tab Number of Positions: 2 Pitch: 0.100" (2.54mm) Length: 2.00" (50.80mm)

Win Source Part Number: 1377696-A9AAT-0202F
Category: Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: A9AAT
HTSUS: 8544.42.9090
ECCN: EAR99
Contact Termination: Solder Tab to Solder Tab
Number of Positions: 2
Pitch: 0.100" (2.54mm)
Length: 2.00" (50.80mm)

Buy Now Datasheet
Flat Flex Jumpers, Cables (FFC, FPC) - A9AAT-0202F-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Jumpers, Cables (FFC, FPC)
A9AAT-0202F-ND
Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-0202F-ND
"2 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

"2 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00"" (50.80mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) - A9AAT-0202F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
A9AAT-0202F
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) A9AAT-0202F
FLEX CABLE - AFE02T/AF02/AFE02T

FLEX CABLE - AFE02T/AF02/AFE02T

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1377696-A9AAT-0202F A9AAT-0202F-ND A9AAT-0202F
Product Name Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) Flat Flex Jumpers, Cables (FFC, FPC) Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details