TE Connectivity ™ Flat Flex Cables (FFC, FPC) - A9AAT-0202F-ND A9AAT-0202F-ND

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177005-A9AAT-0202F- ND Number of Contacts: 2 Categories: Flat Flex Cables (FFC, FPC) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177005-A9AAT-0202F- ND Number of Contacts: 2 Categories: Flat Flex Cables (FFC, FPC) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - A9AAT-0202F-ND - 1177005-A9AAT-0202F-ND - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - A9AAT-0202F-ND
1177005-A9AAT-0202F-ND
Flat Flex Cables (FFC, FPC) - A9AAT-0202F-ND 1177005-A9AAT-0202F-ND
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177005-A9AAT-0202F- ND Number of Contacts: 2 Categories: Flat Flex Cables (FFC, FPC) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177005-A9AAT-0202F-ND
Number of Contacts: 2
Categories: Flat Flex Cables (FFC, FPC)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1177005-A9AAT-0202F-ND
Product Name Flat Flex Cables (FFC, FPC) - A9AAT-0202F-ND
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A02502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 8.2 ft (25 dm)
Connector Type Cable Assemblies
View Details
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3057/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers