TE Connectivity Power Cable Terminations 119593-000

Description
Body Features Insulation Material : Plastic Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 13.46 - 20.57 MM  [.53 - .81 INCH ] Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible Insulation Diameter Range : 27 - 43 MM  [1.06 - 1.7 INCH ] Length (Installed) : 635 MM  [25 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 13.46 - 20.57 MM  [.53 - .81 INCH ] Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible Insulation Diameter Range : 27 - 43 MM  [1.06 - 1.7 INCH ] Length (Installed) : 635 MM  [25 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 119593-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
119593-000
Power Cable Terminations 119593-000
Body Features Insulation Material : Plastic Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 13.46 - 20.57 MM  [.53 - .81 INCH ] Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible Insulation Diameter Range : 27 - 43 MM  [1.06 - 1.7 INCH ] Length (Installed) : 635 MM  [25 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 8

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range : 13.46 - 20.57 MM  [.53 - .81 INCH ]
  • Compatible Conductor Range (AWGKC) : 4/0 - 500
  • Compatible Insulation Diameter Range : 27 - 43 MM  [1.06 - 1.7 INCH ]
  • Length (Installed) : 635 MM  [25 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48

Operation/Application


  • Power Component Application Type : Indoor, Outdoor

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Cold Shrink
  • Shelf Life : 3 Years

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 119593-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 339579-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 068902-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 100291-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 232065N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details