TE Connectivity Heat Shrink Tubing A61339-000

Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 45 MM  [1.77 INCH ] Expanded Inside Diameter (Min) : 3.3 MM  [.129 INCH ] Heat Shrink Tubing Size Range : 1.5 - 3.3 MM  [.059 - .129 INCH ] Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .3 Other Product Source : US, UK Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Product Family : V4 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Wrinkling Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote
Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 45 MM  [1.77 INCH ] Expanded Inside Diameter (Min) : 3.3 MM  [.129 INCH ] Heat Shrink Tubing Size Range : 1.5 - 3.3 MM  [.059 - .129 INCH ] Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .3 Other Product Source : US, UK Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Product Family : V4 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Wrinkling Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A61339-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
A61339-000
Heat Shrink Tubing A61339-000
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 45 MM  [1.77 INCH ] Expanded Inside Diameter (Min) : 3.3 MM  [.129 INCH ] Heat Shrink Tubing Size Range : 1.5 - 3.3 MM  [.059 - .129 INCH ] Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .3 Other Product Source : US, UK Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Product Family : V4 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Wrinkling Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 45 MM  [1.77 INCH ]
  • Expanded Inside Diameter (Min) : 3.3 MM  [.129 INCH ]
  • Heat Shrink Tubing Size Range : 1.5 - 3.3 MM  [.059 - .129 INCH ]
  • Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .3

Other


  • Product Source : US, UK

Packaging Features


  • Packaging Method : Package

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : V4
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Highly Flame-Resistant
  • Heat Shrink Tubing Resistance : Strain, Wrinkling
  • Operating Temperature Range (DEGC) : -30 - 125
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number A61339-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Solder Sleeve - 024015-000-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
2 suppliers
Heat Shrink Tubing - 0108214003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0021036033 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details