TE Connectivity ™ RF Amplifiers - A56 A56

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1134712-A56 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1134712-A56 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - A56
1134712-A56
RF Amplifiers - A56 1134712-A56
Manufacturer: Tyco Electronics Win Source Part Number: 1134712-A56 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Tyco Electronics
Win Source Part Number: 1134712-A56
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1134712-A56
Product Name RF Amplifiers - A56
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details