TE Connectivity
Power Cable Heat Shrink Tubing
A41917-000
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 225 Compatible Cable Diameter (Min) (MM) : 72 Product Length : 1350 MM [53.15 INCH ] Recovered Wall Thickness (Max) (MM) : 4.3
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214
Product Availability Product Availability : Americas, China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, Damage Resistance, UV Resistant, Low Temperature Resistant, Mechanical Impact Resistance, High Temperature Resistant
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 225 Compatible Cable Diameter (Min) (MM) : 72 Product Length : 1350 MM [53.15 INCH ] Recovered Wall Thickness (Max) (MM) : 4.3
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214
Product Availability Product Availability : Americas, China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, Damage Resistance, UV Resistant, Low Temperature Resistant, Mechanical Impact Resistance, High Temperature Resistant
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 225 Compatible Cable Diameter (Min) (MM) : 72 Product Length : 1350 MM [53.15 INCH ] Recovered Wall Thickness (Max) (MM) : 4.3
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214
Product Availability Product Availability : Americas, China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, Damage Resistance, UV Resistant, Low Temperature Resistant, Mechanical Impact Resistance, High Temperature Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) (MM) : 225
- Compatible Cable Diameter (Min) (MM) : 72
- Product Length : 1350 MM [53.15 INCH ]
- Recovered Wall Thickness (Max) (MM) : 4.3
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214
Product Availability
- Product Availability : Americas, China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Flame-Retardant Resistance, Damage Resistance, UV Resistant, Low Temperature Resistant, Mechanical Impact Resistance, High Temperature Resistant
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
A41917-000 |
|
Product Name
|
Power Cable Heat Shrink Tubing |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Low Fire Hazard Material
Operating Temperature
-30 to 105 C (-22 to 221 F)
View Details
2 suppliers