TE Connectivity Heat Shrink Boots A37832-000

Description
Body Features Material Code : 790 Material Systems Code : 780 Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202G Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 790 Material Systems Code : 780 Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202G Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - A37832-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
A37832-000
Heat Shrink Boots A37832-000
Body Features Material Code : 790 Material Systems Code : 780 Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202G Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Material Code : 790
  • Material Systems Code : 780

Configuration Features


  • Lipped : Yes

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 202G

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number A37832-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0651914001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 049491-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 051417-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Specs
Sleeving Shrink Tubing
View Details