TE Connectivity Sensor Cable A345523001

Description
Body Features Conductor Material : Bare Copper Shield Material : Bare Copper Spiral Braid Wire Color (Base) : Black Wire Color (Stripe) : Orange, Green Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722
Request a Quote
Description
Body Features Conductor Material : Bare Copper Shield Material : Bare Copper Spiral Braid Wire Color (Base) : Black Wire Color (Stripe) : Orange, Green Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - A345523001 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
A345523001
Sensor Cable A345523001
Body Features Conductor Material : Bare Copper Shield Material : Bare Copper Spiral Braid Wire Color (Base) : Black Wire Color (Stripe) : Orange, Green Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 5.5 MM  [.217 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722

Body Features


  • Conductor Material : Bare Copper
  • Shield Material : Bare Copper Spiral Braid
  • Wire Color (Base) : Black
  • Wire Color (Stripe) : Orange, Green

Configuration Features


  • Number of Components : 2

Dimensions


  • Outside Cable Diameter : 5.5 MM  [.217 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 150
  • Sensor Cable Chemical Resistance : Compliant with ISO 6722
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number A345523001
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Bare Copper Spiral Braid
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322423-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 081942-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322421-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Multiple Conductor Cables - 484-100G0121-0.40-6/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details