TE Connectivity Heat Shrink Tubing A27110-000

Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 13.5 MM  [.531 INCH ] Heat Shrink Tubing Size Range : 6.5 - 13.5 MM  [.255 - .531 INCH ] Recovered Inside Diameter (Max) : 6.5 MM  [.255 INCH ] Recovered Wall Thickness (Nominal) : .66 MM  [.026 INCH ] Other Product Source : US, UK Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Product Family : V2 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Wrinkling Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote
Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 13.5 MM  [.531 INCH ] Heat Shrink Tubing Size Range : 6.5 - 13.5 MM  [.255 - .531 INCH ] Recovered Inside Diameter (Max) : 6.5 MM  [.255 INCH ] Recovered Wall Thickness (Nominal) : .66 MM  [.026 INCH ] Other Product Source : US, UK Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Product Family : V2 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Wrinkling Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A27110-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
A27110-000
Heat Shrink Tubing A27110-000
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 13.5 MM  [.531 INCH ] Heat Shrink Tubing Size Range : 6.5 - 13.5 MM  [.255 - .531 INCH ] Recovered Inside Diameter (Max) : 6.5 MM  [.255 INCH ] Recovered Wall Thickness (Nominal) : .66 MM  [.026 INCH ] Other Product Source : US, UK Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Product Family : V2 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Wrinkling Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 13.5 MM  [.531 INCH ]
  • Heat Shrink Tubing Size Range : 6.5 - 13.5 MM  [.255 - .531 INCH ]
  • Recovered Inside Diameter (Max) : 6.5 MM  [.255 INCH ]
  • Recovered Wall Thickness (Nominal) : .66 MM  [.026 INCH ]

Other


  • Product Source : US, UK

Packaging Features


  • Packaging Method : Bag/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : V2
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Highly Flame-Resistant
  • Heat Shrink Tubing Resistance : Strain, Wrinkling
  • Operating Temperature Range (DEGC) : -30 - 125
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number A27110-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 049611-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0644114001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0662472004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Transitions & Breakouts - 062373-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers