Contact Features Crimp Type : F-Crimp
Dimensions Compression Connector Conductor Size (AWG) : 18 - 10 Conductor Cross-Section (MMSQ) : .82 - 5.26
Electrical Characteristics Compression Connector Voltage Class (KV) : .6
Industry Standards UL Listed : Yes
Operation/Applicatio
n Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : AMERICAS
Product Type Features Compression Connector Technology : Crimp Type : Terminal Lug
Contact Features
Dimensions
- Compression Connector Conductor Size (AWG) : 18 - 10
- Conductor Cross-Section (MMSQ) : .82 - 5.26
Electrical Characteristics
- Compression Connector Voltage Class (KV) : .6
Industry Standards
Operation/Application
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : AMERICAS
Product Type Features
- Compression Connector Technology : Crimp
- Type : Terminal Lug