TE Connectivity Toggle Switches A211SYZQ04

Description
TE Connectivity 3-1825139-9
Request a Quote Datasheet
Description
TE Connectivity 3-1825139-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7109876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109876
Toggle Switches 7109876
TE Connectivity 3-1825139-9

TE Connectivity 3-1825139-9

Supplier's Site
Toggle Switches - 7109876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109876P
Toggle Switches 7109876P
TE Connectivity 3-1825139-9

TE Connectivity 3-1825139-9

Supplier's Site
Switch, Toggle, Dp3T, 5A, 250V; Switch Operation Alcoswitch Te Connectivity - 16M2410 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dp3T, 5A, 250V; Switch Operation Alcoswitch Te Connectivity
16M2410
Switch, Toggle, Dp3T, 5A, 250V; Switch Operation Alcoswitch Te Connectivity 16M2410
SWITCH, TOGGLE, DP3T, 5A, 250V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, DP3T, 5A, 250V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A211SYZQ04
Toggle Switches A211SYZQ04
Toggle Switches SWITCH TOGGLE SP3T 5A WIRE LUG

Toggle Switches SWITCH TOGGLE SP3T 5A WIRE LUG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7109876 7109876P 16M2410 A211SYZQ04
Product Name Toggle Switches Toggle Switches Switch, Toggle, Dp3T, 5A, 250V; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-on-on On-On-On
Terminal Type Solder Terminals; Straight PC Pins; Solder Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS RoHS
Width 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Toggle - A12KB1-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
MANUAL STARTING SWITCH, TOGGLE TYPE - 600-TCX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details