TE Connectivity SWITCH, A TOGGLE, S ACTUATOR, H BUSHING, Z TERMINAL, Q CONTACT A211SHZQ04

Description
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.
Datasheet
Description
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH, A TOGGLE, S ACTUATOR, H BUSHING, Z TERMINAL, Q CONTACT - 70156131 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, A TOGGLE, S ACTUATOR, H BUSHING, Z TERMINAL, Q CONTACT
70156131
SWITCH, A TOGGLE, S ACTUATOR, H BUSHING, Z TERMINAL, Q CONTACT 70156131
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

Supplier's Site
Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity - 99X0378 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity
99X0378
Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity 99X0378
TOGGLE SWITCH, DPDT, 5A, 125VAC, PANEL; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 125VAC, PANEL; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 70156131 99X0378
Product Name SWITCH, A TOGGLE, S ACTUATOR, H BUSHING, Z TERMINAL, Q CONTACT Toggle Switch, Dpdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
Toggle Switches - 2066987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-momentary
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details