TE Connectivity Toggle Switches A208SYCB04

Description
TE Connectivity 3-1825138-6
Request a Quote Datasheet
Description
TE Connectivity 3-1825138-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7109804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109804
Toggle Switches 7109804
TE Connectivity 3-1825138-6

TE Connectivity 3-1825138-6

Supplier's Site
Toggle Switches - 7109804P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109804P
Toggle Switches 7109804P
TE Connectivity 3-1825138-6

TE Connectivity 3-1825138-6

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A208SYCB04
Toggle Switches A208SYCB04
Toggle Switches DP ON-(ON) LONG BAT PC TOGGLE SWITCH

Toggle Switches DP ON-(ON) LONG BAT PC TOGGLE SWITCH

Buy Now Datasheet
Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity - 16M2409 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity
16M2409
Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity 16M2409
SWITCH, TOGGLE, DPDT, 20V; Switch Operation:(On)-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 20V; Switch Operation:(On)-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7109804 7109804P A208SYCB04 16M2409
Product Name Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-(on) On-On
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Through hole Solder Terminals; Straight PC Pins; Through Hole Screw Terminals
Standards / Compliances RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switch - 10442723 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details