TE Connectivity Toggle Switches A205SYZQ04

Description
TE Connectivity 1-1825139-8
Request a Quote Datasheet
Description
TE Connectivity 1-1825139-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7110006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7110006
Toggle Switches 7110006
TE Connectivity 1-1825139-8

TE Connectivity 1-1825139-8

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A205SYZQ04
Toggle Switches A205SYZQ04
Toggle Switches DP (ON)-OFF-(ON) BAT LUG TOGGLE SWITCH

Toggle Switches DP (ON)-OFF-(ON) BAT LUG TOGGLE SWITCH

Buy Now Datasheet
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Te Connectivity - 58M3916 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Te Connectivity
58M3916
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Te Connectivity 58M3916
SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7110006 A205SYZQ04 58M3916
Product Name Toggle Switches Toggle Switches Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Te Connectivity
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-2532788-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function (On) On (On)
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details