TE Connectivity Toggle Switches A205SYCQ04

Description
TE Connectivity 1-1825139-7
Request a Quote Datasheet
Description
TE Connectivity 1-1825139-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7109993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109993
Toggle Switches 7109993
TE Connectivity 1-1825139-7

TE Connectivity 1-1825139-7

Supplier's Site
Toggle Switches - 7109993P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109993P
Toggle Switches 7109993P
TE Connectivity 1-1825139-7

TE Connectivity 1-1825139-7

Supplier's Site
Toggle Switches - 1618524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1618524
Toggle Switches 1618524
TE Connectivity 1-1825139-7

TE Connectivity 1-1825139-7

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A205SYCQ04
Toggle Switches A205SYCQ04
Toggle Switches (ON)-OFF-(ON) DPDT Bat Long

Toggle Switches (ON)-OFF-(ON) DPDT Bat Long

Buy Now Datasheet
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity - 72R6957 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity
72R6957
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity 72R6957
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7109993 7109993P A205SYCQ04 72R6957
Product Name Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function (on)-off-(on) On-Off-On
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Through hole Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-08-1-1-15E905-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details