TE Connectivity Toggle Switches A203SYZQ04

Description
TE Connectivity 1-1825139-0
Request a Quote Datasheet
Description
TE Connectivity 1-1825139-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7109832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109832
Toggle Switches 7109832
TE Connectivity 1-1825139-0

TE Connectivity 1-1825139-0

Supplier's Site
Toggle Switches - 7109832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109832P
Toggle Switches 7109832P
TE Connectivity 1-1825139-0

TE Connectivity 1-1825139-0

Supplier's Site
Toggle Switches - 7831185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7831185
Toggle Switches 7831185
TE Connectivity A203SYZQ04 Toggle Switch

TE Connectivity A203SYZQ04 Toggle Switch

Supplier's Site
Toggle Switches - 1650764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1650764
Toggle Switches 1650764
TE Connectivity 1-1825139-0

TE Connectivity 1-1825139-0

Supplier's Site
Switch, Toggle, 5A, DPDT, ON-OFF-ON - 70156025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, 5A, DPDT, ON-OFF-ON
70156025
Switch, Toggle, 5A, DPDT, ON-OFF-ON 70156025
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

Supplier's Site
Switch, Toggle, Dpdt, 5A, 125V; Switch Operation Alcoswitch Te Connectivity - 02M1076 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 125V; Switch Operation Alcoswitch Te Connectivity
02M1076
Switch, Toggle, Dpdt, 5A, 125V; Switch Operation Alcoswitch Te Connectivity 02M1076
SWITCH, TOGGLE, DPDT, 5A, 125V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 125V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A203SYZQ04
Toggle Switches A203SYZQ04
Toggle Switches DP ON-OFF-ON LNG BAT LUG TOGGLE SWITCH

Toggle Switches DP ON-OFF-ON LNG BAT LUG TOGGLE SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7109832 7109832P 7831185 70156025 02M1076 A203SYZQ04
Product Name Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, 5A, DPDT, ON-OFF-ON Switch, Toggle, Dpdt, 5A, 125V; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on On-Off-On On-off-on On-Off-On
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Solder Terminals; Straight PC Pins; Solder Solder Terminals; Straight PC Pins; Solder Solder Terminals; Straight PC Pins; Solder Wire Lug Screw Terminals
Standards / Compliances RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 450-09-1-1-17E915-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details