TE Connectivity 1825139-9 Toggle Switch
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-Off-On;
Toggle Switches ON-OFF-ON DPDT Bat Long
| RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1614676 | 72R6956 | A203SYCQ04 |
| Product Name | Toggle Switches | Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-off-on | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | Through hole | Screw Terminals | |
| Standards / Compliances | RoHS | RoHS | RoHS |