TE Connectivity Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity A203SYCB04

Description
SWITCH, TOGGLE, DPDT, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity - 16M2406 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity
16M2406
Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity 16M2406
SWITCH, TOGGLE, DPDT, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches A203SYCB04
Toggle Switch, DPDT, On-off-on,

Toggle Switch, DPDT, On-off-on,

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A203SYCB04
Toggle Switches A203SYCB04
Toggle Switches DP ON-OFF-ON LNG BAT PC TOGGLE SWITCH

Toggle Switches DP ON-OFF-ON LNG BAT PC TOGGLE SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 16M2406 A203SYCB04 A203SYCB04
Product Name Switch, Toggle, Dpdt, 20V; Switch Operation Alcoswitch Te Connectivity Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-1825138-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Hardware - AT406C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details