TE Connectivity Twisted Pair Cable A177683001

Description
Body Features Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Wire Size (AWG) : 16 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 750 Product Type Features Twisted Pair Cable Type : Spec 99M Usage Conditions Operating Temperature Range (DEGC) : -55 - 120
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Wire Size (AWG) : 16 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 750 Product Type Features Twisted Pair Cable Type : Spec 99M Usage Conditions Operating Temperature Range (DEGC) : -55 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - A177683001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
A177683001
Twisted Pair Cable A177683001
Body Features Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Wire Size (AWG) : 16 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 750 Product Type Features Twisted Pair Cable Type : Spec 99M Usage Conditions Operating Temperature Range (DEGC) : -55 - 120

Body Features


  • Twisted Pair Cable Conductor Material : Tin-Plated Copper
  • Twisted Pair Cable Insulation Material : Radiation-Crosslinked, Modified Polyester

Dimensions


  • Wire Size (AWG) : 16

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 750

Product Type Features


  • Twisted Pair Cable Type : Spec 99M

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number A177683001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0898323001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 0542953002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 148025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 118239-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details