TE Connectivity ™ RF Amplifiers - A1212 A1212

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1134415-A1212 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1134415-A1212 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - A1212
1134415-A1212
RF Amplifiers - A1212 1134415-A1212
Manufacturer: Tyco Electronics Win Source Part Number: 1134415-A1212 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Tyco Electronics
Win Source Part Number: 1134415-A1212
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1134415-A1212
Product Name RF Amplifiers - A1212
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF/IF and RFID - RF Amplifiers - 1049199-BGC100GN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 600 to 2700 MHz
Package Type Surface Mount; 6-XFDFN
View Details
2 suppliers