SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:(On)-Off-(
Toggle Switch, SPDT, (on)-off-(o
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7109463 | 72R6947 | A105SYCQ04 | A105SYCQ04 | 70156144 |
| Product Name | Toggle Switches | Switch, Toggle, Spdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity | Switches - Toggle Switches | Toggle Switches | SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, C TERMINAL, Q CONTACT |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | (on)-off-(on) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | ||
| Terminal Type | Through hole | Solder Terminals; Solder | PC | ||
| Standards / Compliances | RoHS | RoHS | RoHS |