TE Connectivity Toggle Switches A103SYZQ04

Description
TE Connectivity A103SYZQ04 Toggle Switch
Request a Quote Datasheet
Description
TE Connectivity A103SYZQ04 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7831227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7831227
Toggle Switches 7831227
TE Connectivity A103SYZQ04 Toggle Switch

TE Connectivity A103SYZQ04 Toggle Switch

Supplier's Site
Toggle Switch, Spdt, 5A, 120Vac/28Vdc; Switch Operation Te Connectivity - 98K6158 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac/28Vdc; Switch Operation Te Connectivity
98K6158
Toggle Switch, Spdt, 5A, 120Vac/28Vdc; Switch Operation Te Connectivity 98K6158
TOGGLE SWITCH, SPDT, 5A, 120VAC/28VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Switch Terminals:Solder RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC/28VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Toggle; PC Mount; 2 A; 250 VAC;SPDT; 1000 Megohms @ 500 VDC; Wire Lug - 70155950 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle; PC Mount; 2 A; 250 VAC;SPDT; 1000 Megohms @ 500 VDC; Wire Lug
70155950
Switch, Toggle; PC Mount; 2 A; 250 VAC;SPDT; 1000 Megohms @ 500 VDC; Wire Lug 70155950
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A103SYZQ04
Toggle Switches A103SYZQ04
Toggle Switches SP ON-OFF-ON BAT LUG TOGGLE SWITCH

Toggle Switches SP ON-OFF-ON BAT LUG TOGGLE SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7831227 98K6158 70155950 A103SYZQ04
Product Name Toggle Switches Toggle Switch, Spdt, 5A, 120Vac/28Vdc; Switch Operation Te Connectivity Switch, Toggle; PC Mount; 2 A; 250 VAC;SPDT; 1000 Megohms @ 500 VDC; Wire Lug Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on On-Off-On
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw
Terminal Type Solder Terminals; Straight PC Pins; Solder Solder Terminals; Solder Wire Lug Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details