TE Connectivity Toggle Switches A101SYCQ04

Description
TE Connectivity 4-1825136-5
Request a Quote Datasheet
Description
TE Connectivity 4-1825136-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7109788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109788
Toggle Switches 7109788
TE Connectivity 4-1825136-5

TE Connectivity 4-1825136-5

Supplier's Site
Toggle Switches - 1648973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1648973
Toggle Switches 1648973
TE Connectivity 4-1825136-5

TE Connectivity 4-1825136-5

Supplier's Site
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity - 72R6942 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity
72R6942
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity 72R6942
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, Spdt, On-On, Through Hole, 5 A, 250 V Rohs Compliant Alcoswitch Te Connectivity - 19X9997 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, On-On, Through Hole, 5 A, 250 V Rohs Compliant Alcoswitch Te Connectivity
19X9997
Toggle Switch, Spdt, On-On, Through Hole, 5 A, 250 V Rohs Compliant Alcoswitch Te Connectivity 19X9997
Toggle Switch, SPDT, On-On, Through Hole, 5 A, 250 V RoHS Compliant: Yes

Toggle Switch, SPDT, On-On, Through Hole, 5 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A101SYCQ04
Toggle Switches A101SYCQ04
Toggle Switches ON-ON SPDT Bat Long

Toggle Switches ON-ON SPDT Bat Long

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7109788 72R6942 19X9997 A101SYCQ04
Product Name Toggle Switches Switch, Toggle, Spdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity Toggle Switch, Spdt, On-On, Through Hole, 5 A, 250 V Rohs Compliant Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through hole Screw Terminals
Standards / Compliances RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-1-2-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details