TE Connectivity Board Mount Pressure Sensors 9D-BBK-T-001S-000

Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 6.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% F.S Output/Span : 45 mV Pressure (PSI) : .15 Proof Pressure Range : 1.5 psi Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 6.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% F.S Output/Span : 45 mV Pressure (PSI) : .15 Proof Pressure Range : 1.5 psi Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 9D-BBK-T-001S-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
9D-BBK-T-001S-000
Board Mount Pressure Sensors 9D-BBK-T-001S-000
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 6.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% F.S Output/Span : 45 mV Pressure (PSI) : .15 Proof Pressure Range : 1.5 psi Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Tubes : Barb Tube

Dimensions


  • Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 6.5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.1% F.S
  • Output/Span : 45 mV
  • Pressure (PSI) : .15
  • Proof Pressure Range : 1.5 psi

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-16
  • Package Style : Dual Horizontal

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 9D-BBK-T-001S-000
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025747-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10200695-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 10214029-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Board Mount Pressure Sensors - 1006936-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details