TE Connectivity ™ RF Cable Assemblies 9960-2510-24

Description
RF Cable Assemblies SSMT RA JCK PGT C/A 510MM
Datasheet
Description
RF Cable Assemblies SSMT RA JCK PGT C/A 510MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 9960-2510-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
9960-2510-24
RF Cable Assemblies 9960-2510-24
RF Cable Assemblies SSMT RA JCK PGT C/A 510MM

RF Cable Assemblies SSMT RA JCK PGT C/A 510MM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Cable Assemblies
Product Number 9960-2510-24
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details