TE Connectivity ™ Circular Connector Assemblies 983-7Y 20-04 PT-A6302

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 983-7Y20-04PT-A6302-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
983-7Y20-04PT-A6302-ND
Circular Connector Assemblies 983-7Y20-04PT-A6302-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 979885-983-7Y 20-04 PT-A6302 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
979885-983-7Y 20-04 PT-A6302
Connectors, Interconnects - Circular Connectors 979885-983-7Y 20-04 PT-A6302
Win Source Part Number: 979885-983-7Y 20-04 PT-A6302 Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 4 Color: Silver Features: Hermetically Sealed, Self Locking Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bag Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aviation Orientation: T Standard Package: 5 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 20-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Insert Material: Glass ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: ZPF000000000140635,9 83-7Y 20-04 PT-A6302-ND,983-7Y20 -04PT-A6302 Base Product Number: 983-7Y20 Primary Material: Metal

Win Source Part Number: 979885-983-7Y 20-04 PT-A6302
Category: Connectors, Interconnects>Circular Connectors
Series: 983
Number of Positions: 4
Color: Silver
Features: Hermetically Sealed, Self Locking
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bag
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aviation
Orientation: T
Standard Package: 5
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 20-4
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Insert Material: Glass
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: ZPF000000000140635,983-7Y 20-04 PT-A6302-ND,983-7Y20-04PT-A6302
Base Product Number: 983-7Y20
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 983-7Y20-04PT-A6302-ND 979885-983-7Y 20-04 PT-A6302
Product Name Circular Connector Assemblies Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products