TE Connectivity Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity 983-6S14-12S6

Description
983 12C 9#20 3#16 SKT PLUG
Request a Quote
Description
983 12C 9#20 3#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6S14-12S6 - PEI-Genesis
Philadelphia, PA, United States
983 12C 9#20 3#16 SKT PLUG

983 12C 9#20 3#16 SKT PLUG

Buy Now
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity - 96T9459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity
96T9459
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity 96T9459
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6S14-12S6 96T9459
Product Name Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details