CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:10-6 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96T9395 |
| Product Name | Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |