TE Connectivity Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity 983-6S10-05SN

Description
983 5C 5#20 SKT PLUG
Request a Quote
Description
983 5C 5#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6S10-05SN - PEI-Genesis
Philadelphia, PA, United States
983 5C 5#20 SKT PLUG

983 5C 5#20 SKT PLUG

Buy Now
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity - 96T9385 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity
96T9385
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity 96T9385
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 10-5, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 10-5, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6S10-05SN 96T9385
Product Name Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details