TE Connectivity Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity 983-6S10-05S7-L

Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 10-5, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 10-5, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity - 96T9390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity
96T9390
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity 96T9390
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 10-5, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 10-5, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9390
Product Name Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers