TE Connectivity Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity 983-6KE14-04P7-L

Description
983 4C 4#12 PIN PLUG
Request a Quote
Description
983 4C 4#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6KE14-04P7-L - PEI-Genesis
Philadelphia, PA, United States
983 4C 4#12 PIN PLUG

983 4C 4#12 PIN PLUG

Buy Now
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity - 96T8720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity
96T8720
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity 96T8720
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6KE14-04P7-L 96T8720
Product Name Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details