TE Connectivity Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity 983-6KE10-05SN-L

Description
983 5C 5#20 SKT PLUG
Request a Quote
Description
983 5C 5#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6KE10-05SN-L - PEI-Genesis
Philadelphia, PA, United States
983 5C 5#20 SKT PLUG

983 5C 5#20 SKT PLUG

Buy Now
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity - 96T8666 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity
96T8666
Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity 96T8666
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 10-5, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 10-5, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6KE10-05SN-L 96T8666
Product Name Circular Connector, Plug, 5 Position, 10-5, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data