TE Connectivity Connectors, Interconnects - Circular Connectors 983-6K20-39S6

Description
Win Source Part Number: 1066550-983-6K20-39S 6 Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 39 Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Material Flammability Rating: Non Flammable Applications: Aviation Orientation: 6 Standard Package: 1 Shell Size - Insert: 20-39 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Shell Material: Stainless Steel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): TV06RW-21-39S; D38999/26JG39HN; D38999/26FG39PB; D38999/26FG39PN; D38999/26KG39PN; D38999/26FG39PC983-6 K 20-39 S6; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: D983-6K20-39S6 Base Product Number: 983-6K20 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1066550-983-6K20-39S 6 Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 39 Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Material Flammability Rating: Non Flammable Applications: Aviation Orientation: 6 Standard Package: 1 Shell Size - Insert: 20-39 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Shell Material: Stainless Steel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): TV06RW-21-39S; D38999/26JG39HN; D38999/26FG39PB; D38999/26FG39PN; D38999/26KG39PN; D38999/26FG39PC983-6 K 20-39 S6; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: D983-6K20-39S6 Base Product Number: 983-6K20 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1066550-983-6K20-39S6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1066550-983-6K20-39S6
Connectors, Interconnects - Circular Connectors 1066550-983-6K20-39S6
Win Source Part Number: 1066550-983-6K20-39S 6 Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 39 Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Material Flammability Rating: Non Flammable Applications: Aviation Orientation: 6 Standard Package: 1 Shell Size - Insert: 20-39 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Shell Material: Stainless Steel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): TV06RW-21-39S; D38999/26JG39HN; D38999/26FG39PB; D38999/26FG39PN; D38999/26KG39PN; D38999/26FG39PC983-6 K 20-39 S6; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: D983-6K20-39S6 Base Product Number: 983-6K20 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1066550-983-6K20-39S6
Category: Connectors, Interconnects>Circular Connectors
Series: 983
Number of Positions: 39
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Material Flammability Rating: Non Flammable
Applications: Aviation
Orientation: 6
Standard Package: 1
Shell Size - Insert: 20-39
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Stainless Steel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): TV06RW-21-39S; D38999/26JG39HN; D38999/26FG39PB; D38999/26FG39PN; D38999/26KG39PN; D38999/26FG39PC983-6K 20-39 S6;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: D983-6K20-39S6
Base Product Number: 983-6K20
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-983-6K20-39S6
Electronic Connector 436-983-6K20-39S6
CONN PLUG FMALE 39POS GOLD CRIMP Product overview: 983-6K20-39S6 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K20-39S6 can be used for catalog matching and distributor lookup.

CONN PLUG FMALE 39POS GOLD CRIMP Product overview: 983-6K20-39S6 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K20-39S6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity - 96T9055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity
96T9055
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity 96T9055
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1066550-983-6K20-39S6 436-983-6K20-39S6 96T9055
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp Crimp
Mounting Free Hanging (In-Line)
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details