TE Connectivity ™ Connectors, Interconnects - Circular Connectors 983-6K 20-04 SN

Description
Win Source Part Number: 1314801-983-6K 20-04 SN Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 4 (Quadrax) Color: Silver Features: Coupling Nut, Self Locking Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation Orientation: N (Normal) Shell Size - Insert: 20-4 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Insert Material: Polymer ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Base Product Number: 983-6K20 Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1314801-983-6K 20-04 SN Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 4 (Quadrax) Color: Silver Features: Coupling Nut, Self Locking Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation Orientation: N (Normal) Shell Size - Insert: 20-4 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Insert Material: Polymer ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Base Product Number: 983-6K20 Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1314801-983-6K 20-04 SN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1314801-983-6K 20-04 SN
Connectors, Interconnects - Circular Connectors 1314801-983-6K 20-04 SN
Win Source Part Number: 1314801-983-6K 20-04 SN Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 4 (Quadrax) Color: Silver Features: Coupling Nut, Self Locking Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation Orientation: N (Normal) Shell Size - Insert: 20-4 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Insert Material: Polymer ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Base Product Number: 983-6K20 Primary Material: Metal

Win Source Part Number: 1314801-983-6K 20-04 SN
Category: Connectors, Interconnects>Circular Connectors
Series: 983
Number of Positions: 4 (Quadrax)
Color: Silver
Features: Coupling Nut, Self Locking
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation
Orientation: N (Normal)
Shell Size - Insert: 20-4
Contact Finish - Mating: Gold
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Insert Material: Polymer
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: 983-6K20
Primary Material: Metal

Buy Now Datasheet
Electronic Connector - 436-983-6K 20-04 SN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-983-6K 20-04 SN
Electronic Connector 436-983-6K 20-04 SN
983-6K 20-04 SN Product overview: 983-6K 20-04 SN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K 20-04 SN can be used for catalog matching and distributor lookup.

983-6K 20-04 SN Product overview: 983-6K 20-04 SN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-6K 20-04 SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 983-6K20-04SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
983-6K20-04SN-ND
Circular Connector Assemblies 983-6K20-04SN-ND
4 (Quadrax) Position Circular Connector Plug, Female Sockets Crimp

4 (Quadrax) Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1314801-983-6K 20-04 SN 436-983-6K 20-04 SN 983-6K20-04SN-ND
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details