TE Connectivity Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity 983-0SE18-31SN

Description
983 31C 31#20 SKT RECP
Request a Quote
Description
983 31C 31#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0SE18-31SN - PEI-Genesis
Philadelphia, PA, United States
983 31C 31#20 SKT RECP

983 31C 31#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity - 96T8373 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity
96T8373
Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity 96T8373
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 18-31, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 18-31, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0SE18-31SN 96T8373
Product Name Circular Connector, Receptacle, 31 Position, 18-31, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details