TE Connectivity Circular Connector, Receptacle, 24 Position, 16-24, Wall; Product Range Deutsch - Te Connectivity 983-0SE16-24S6-L

Description
983 24C 24#20 SKT RECP
Request a Quote
Description
983 24C 24#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-0SE16-24S6-L - PEI-Genesis
Philadelphia, PA, United States
983 24C 24#20 SKT RECP

983 24C 24#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 24 Position, 16-24, Wall; Product Range Deutsch - Te Connectivity - 96T8352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24 Position, 16-24, Wall; Product Range Deutsch - Te Connectivity
96T8352
Circular Connector, Receptacle, 24 Position, 16-24, Wall; Product Range Deutsch - Te Connectivity 96T8352
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-0SE16-24S6-L 96T8352
Product Name Circular Connector, Receptacle, 24 Position, 16-24, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip to 0.080″ Pin Socket, Adapter - 8014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) St. Connector for RG174 Cable - ET-NFS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details