CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 8-98, WALL; Product Range:983 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96T8282 |
| Product Name | Circular Connector, Receptacle, 3 Position, 8-98, Wall; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |