TE Connectivity
983 24C 24#20 Pin Recp Deutsch - Te Connectivity
983-0S16-24P9-L
Description
983 24C 24#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 24C 24#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 24C 24#20 Pin Recp Deutsch - Te Connectivity
54AC6612
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch 983-0S16-24P9-L |
54AC6612 |
|
Product Name
|
|
983 24C 24#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details