TE Connectivity Heat Shrink Tubing 975264-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ] Tubing Size Range : 1.57 - 3.18 MM  [.062 - .125 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fire Other Product Source : US Packaging Features Packaging Method : Bag & Box Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ] Tubing Size Range : 1.57 - 3.18 MM  [.062 - .125 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fire Other Product Source : US Packaging Features Packaging Method : Bag & Box Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 975264-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
975264-000
Heat Shrink Tubing 975264-000
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 101.6 MM  [4 INCH ] Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ] Tubing Size Range : 1.57 - 3.18 MM  [.062 - .125 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fire Other Product Source : US Packaging Features Packaging Method : Bag & Box Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Resistant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Aviation Fuel
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Polyvinylidene Fluoride
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ]
  • Product Length : 101.6 MM  [4 INCH ]
  • Recovered Inside Diameter (Max) : .8 MM  [.031 INCH ]
  • Tubing Size Range : 1.57 - 3.18 MM  [.062 - .125 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Fire

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 175
  • Recovery Temperature (DEGC) : 175
  • Resistance Properties : Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 155
  • Tubing Flammability Type : Highly Flame-Resistant
Buy Now
shrink tube - 975264-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
975264-000
shrink tube 975264-000
Maintenance and Repair Kits

Maintenance and Repair Kits

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 975264-000 975264-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Power Cable Wraps - 070003-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 063725P020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details