TE Connectivity Data Bus Connectors 974435-000

Description
Contact Features Contact Type : Socket Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Socket Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 974435-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
974435-000
Data Bus Connectors 974435-000
Contact Features Contact Type : Socket Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Contact Features


  • Contact Type : Socket

Product Type Features


  • Data Bus Connector Style : Threaded
  • Data Bus Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Data Bus Components
974435-000
Data Bus Components 974435-000
Data Bus Components

Data Bus Components

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 974435-000 974435-000
Product Name Data Bus Connectors Data Bus Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products