TE Connectivity Cable Transitions & Breakouts 970130-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 25.4 - 55.6 MM  [1 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 342A Size Code : 138 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 25.4 - 55.6 MM  [1 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 342A Size Code : 138 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 970130-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
970130-000
Cable Transitions & Breakouts 970130-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 25.4 - 55.6 MM  [1 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 342A Size Code : 138 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 25.4 - 55.6 MM  [1 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ]
  • Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ]

Other


  • Adhesive Code : S1125, S1255-04
  • Molded Part Shape Code : 342A
  • Size Code : 138

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now
shrink tube - 970130-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
970130-000
shrink tube 970130-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 970130-000 970130-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Caps - 0081930003 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
Heat Shrink Tubing - 0619354003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 055747-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0662694002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details