TE Connectivity Headers, Receptacles, Female Sockets 969973-3

Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A107057CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107057CT-ND
Headers, Receptacles, Female Sockets A107057CT-ND
"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A107057DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107057DKR-ND
Headers, Receptacles, Female Sockets A107057DKR-ND
"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A107057TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107057TR-ND
Headers, Receptacles, Female Sockets A107057TR-ND
"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Rectangular Connectors - 969973-3 - 908783-969973-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 969973-3
908783-969973-3
Rectangular Connectors - 969973-3 908783-969973-3
Manufacturer: TE Connectivity Win Source Part Number: 908783-969973-3 Series: AMPMODU HV-100 Features: 6 Position Receptacle, Bottom or Top Entry Connector 0.100" (2.54mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 969973 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-969973-3TR, A107057CT, A107057TR, A107057DKR, 9699733, 969973-3-ND

Manufacturer: TE Connectivity
Win Source Part Number: 908783-969973-3
Series: AMPMODU HV-100
Features: 6 Position Receptacle, Bottom or Top Entry Connector 0.100" (2.54mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 969973
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-969973-3TR, A107057CT, A107057TR, A107057DKR, 9699733, 969973-3-ND

Buy Now Datasheet
Singapore, Singapore
SMD 3A Electronic Connector
316-969973-3
SMD 3A Electronic Connector 316-969973-3
6 Pos 2.54mm SMD Receptacle Header, 3A, Gold, UL94 V-0 Product overview: 969973-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-969973-3 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm SMD Receptacle Header, 3A, Gold, UL94 V-0 Product overview: 969973-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-969973-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2X3P Hv100 Rec. Con, Smd, Gold, Blister Amp - Te Connectivity - 77AC2381 - Newark, An Avnet Company
Chicago, IL, United States
2X3P Hv100 Rec. Con, Smd, Gold, Blister Amp - Te Connectivity
77AC2381
2X3P Hv100 Rec. Con, Smd, Gold, Blister Amp - Te Connectivity 77AC2381
2x3P HV100 REC. CON, SMD, GOLD, BLISTER

2x3P HV100 REC. CON, SMD, GOLD, BLISTER

Supplier's Site
Hv100Bu-Ste Verpack Amp - Te Connectivity - 20R0234 - Newark, An Avnet Company
Chicago, IL, United States
Hv100Bu-Ste Verpack Amp - Te Connectivity
20R0234
Hv100Bu-Ste Verpack Amp - Te Connectivity 20R0234
HV100BU-STE VERPACK

HV100BU-STE VERPACK

Supplier's Site
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 6, 2.54 Mm Rohs Compliant Amp - Te Connectivity - 99K1308 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 6, 2.54 Mm Rohs Compliant Amp - Te Connectivity
99K1308
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 6, 2.54 Mm Rohs Compliant Amp - Te Connectivity 99K1308
Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 6, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 6, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 969973-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
969973-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 969973-3
CONN RCPT 6POS 0.1 GOLD SMD

CONN RCPT 6POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107057CT-ND 908783-969973-3 316-969973-3 77AC2381 969973-3
Product Name Headers, Receptacles, Female Sockets Rectangular Connectors - 969973-3 SMD 3A Electronic Connector 2X3P Hv100 Rec. Con, Smd, Gold, Blister Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle, Bottom or Top Entry Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount Surface Mount
Number of Contacts 6 #
Termination SMD/SMT Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11073-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Headers - 1731102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-C-28748 and MIL-STD-202-301
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers