TE Connectivity Automotive Terminals 969203-2

Description
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Tab Length : 8.05 MM  [.317 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Tab Length : 8.05 MM  [.317 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 969203-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
969203-2
Automotive Terminals 969203-2
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Tab Length : 8.05 MM  [.317 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Tab Length : 8.05 MM  [.317 INCH ]

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 969203-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823034-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-2236793-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1062-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details