TE Connectivity Automotive Conn Housing, Plug, 8Pos; Product Range Amp Te Connectivity 969191-2

Description
AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:8Ways; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:8Ways; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 8Pos; Product Range Amp Te Connectivity - 18AH1214 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 8Pos; Product Range Amp Te Connectivity
18AH1214
Automotive Conn Housing, Plug, 8Pos; Product Range Amp Te Connectivity 18AH1214
AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:8Ways; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:8Ways; For Use With:AMP Timer Connector System Series Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH1214
Product Name Automotive Conn Housing, Plug, 8Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details