Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333620-968221-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -968221-1-SI,A126107
Base Product Number: 968221
Product Status: Obsolete
RoHS Status: RoHS Compliant
CONN SOCKET 18-20AWG CRIMP TIN Product overview: 968221-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-968221-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 18-20 AWG Crimp Stamped
MQS BU-KONTAKT ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333620-968221-1 | 331-968221-1 | A126107TR-ND | 17H0301 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Electronic Connector | Rectangular Connector Contacts | Mqs Bu-Kontakt Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |