TE Connectivity Automotive Terminals 965987-1

Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.24 INCH ] Mating Tab Width : 5 MM  [.197 INCH ] Terminal Type : Tab Product Type Features Sealable : No
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.24 INCH ] Mating Tab Width : 5 MM  [.197 INCH ] Terminal Type : Tab Product Type Features Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 965987-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
965987-1
Automotive Terminals 965987-1
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.24 INCH ] Mating Tab Width : 5 MM  [.197 INCH ] Terminal Type : Tab Product Type Features Sealable : No

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM  [.24 INCH ]
  • Mating Tab Width : 5 MM  [.197 INCH ]
  • Terminal Type : Tab

Product Type Features


  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 965987-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719103-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Crimp Contacts - 3886188P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor Bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details