TE Connectivity Automotive Terminals 965914-2

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 21, 23, 20, 22, 24 Wire Size Search (MMSQ) : .2, .3, .5, .4, .25 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 85 DEGC , 110 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 105 DEGC  [230 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 248 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 21, 23, 20, 22, 24 Wire Size Search (MMSQ) : .2, .3, .5, .4, .25 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 85 DEGC , 110 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 105 DEGC  [230 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 248 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 965914-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
965914-2
Automotive Terminals 965914-2
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 21, 23, 20, 22, 24 Wire Size Search (MMSQ) : .2, .3, .5, .4, .25 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 85 DEGC , 110 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 105 DEGC  [230 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 248 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.6mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 10
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 21, 23, 20, 22, 24
  • Wire Size Search (MMSQ) : .2, .3, .5, .4, .25

Industry Standards


  • Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 90 DEGC , 85 DEGC , 110 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 105 DEGC  [230 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 248 DEGF , 194 DEGF , 221 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 965914-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Pin, 26Awg, Crimp; Product Range Te Connectivity - 23AC1088 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1241416-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452691-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details