TE Connectivity
Automotive Terminals
965909-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal Type : Tab
Dimensions Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .75, .5, .6
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 105 DEGC , 90 DEGC , 110 DEGC , 120 DEGC , 85 DEGC , 100 DEGC [221 DEGF , 230 DEGF , 176 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal Type : Tab
Dimensions Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .75, .5, .6
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 105 DEGC , 90 DEGC , 110 DEGC , 120 DEGC , 85 DEGC , 100 DEGC [221 DEGF , 230 DEGF , 176 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal Type : Tab
Dimensions Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .75, .5, .6
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 105 DEGC , 90 DEGC , 110 DEGC , 120 DEGC , 85 DEGC , 100 DEGC [221 DEGF , 230 DEGF , 176 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .63mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .63 MM [.025 INCH ]
- Mating Tab Width : .63 MM [.025 INCH ]
- Terminal Type : Tab
Dimensions
- Wire Size (MMSQ) : .5 - .75
- Wire Size (AWG) : 20 - 18
- Wire Size Search (AWG) : 19, 20, 18
- Wire Size Search (MMSQ) : .75, .5, .6
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 80 DEGC , 105 DEGC , 90 DEGC , 110 DEGC , 120 DEGC , 85 DEGC , 100 DEGC [221 DEGF , 230 DEGF , 176 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 212 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
965909-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact; Gasket
Material
Aluminum
Length
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details